Canon logo

Canon CanoScan 4400F Flatbed scanner Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41499
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon CanoScan 4400F Flatbed scanner Silver:

Canon CanoScan 4400F, 215 x 297 mm, 48 bit, 48 bit, Flatbed scanner, Silver, CCD

Long summary description Canon CanoScan 4400F Flatbed scanner Silver:

Canon CanoScan 4400F. Maximum scan size: 215 x 297 mm, Input colour depth: 48 bit, Output colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Silver. Sensor type: CCD. Standard interfaces: USB 2.0. Power consumption (typical): 17 W, Power consumption (standby): 4 W, AC input frequency: 60 Hz

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.