Canon logo

Canon PIXMA TS6020 Inkjet A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74065
Info modified on:
11 Jul 2022, 13:44:02
Short summary description Canon PIXMA TS6020 Inkjet A4 Wi-Fi:

Canon PIXMA TS6020, Inkjet, Colour printing, Colour copying, Colour scanning, A4, White

Long summary description Canon PIXMA TS6020 Inkjet A4 Wi-Fi:

Canon PIXMA TS6020. Print technology: Inkjet, Printing: Colour printing. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.