Canon logo

Canon Digital IXUS i7 zoom 1/2.5" 7.1 MP CCD Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36087
Info modified on:
04 Apr 2019, 06:17:30
Short summary description Canon Digital IXUS i7 zoom 1/2.5" 7.1 MP CCD Blue:

Canon Digital IXUS i7 zoom, 7.1 MP, 1/2.5", CCD, 2.4x, 105 g, Blue

Long summary description Canon Digital IXUS i7 zoom 1/2.5" 7.1 MP CCD Blue:

Canon Digital IXUS i7 zoom. Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 2.4x, Digital zoom: 4x. Display diagonal: 4.57 cm (1.8"). PictBridge. Weight: 105 g. Product colour: Blue

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.