location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0636B007
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Beige
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.1 MP CCD Beige
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Beige :
The long product name of Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Beige. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS 750 Beige
More>>>
Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Beige:
The official description of Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Beige as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 7.1 Megapixel Digital IXUS 750 blends breathtaking design with flawless engineering. Its exquisitely finished exterior houses precision optics and advanced features that deliver stunning results.

Perpetual curve design
With its sleek Perpetual Curve design, the contoured all-metal body of the Digital IXUS 750 represents the pinnacle of Canon design excellence.

7.1 Megapixels
A massive 7.1 Megapixels resolution allows for photo quality prints with pin-sharp definition to A3+ size.

3x optical zoom
A precision lens with 3x optical zoom ensures perfect framing and superb clarity from up close or at a distance.

Cutting edge technology
The Digital IXUS 750's advanced DIGIC II processor ensures fast, responsive camera performance and superior image processing. iSAPS technology analyses each scene to optimise key camera settings even before a shot is taken.

Extra large LCD
A huge 2.5" LCD brings pleasure to framing and reviewing your creations. The monitor's wide viewing angle provides improved visibility for sharing playback with friends and family. QuickBright gives instant screen brightness in bright outdoor conditions. Night Display automatically improves visibility in low light for easy after-dark shooting.

Shooting modes
Choose from a range of 15 shooting modes to get that perfect shot. Nine preset Special Scene modes help with great results in tricky lighting conditions. My Colors allows special in-camera colour effects to be applied in real time to images and movies.

Movies
Make extra-long (up to 1GB in size*) 30fps VGA quality movie clips with full audio. View them with friends and family on the massive LCD or connect to a TV for full screen playback. Record fast action sequences at 60fps QVGA quality and analyse them in sharp slow motion.

Printing
Printing is instant with the Digital IXUS 750. Simply connect to any PictBridge compatible printer and push the Print/Share button for a full colour print within seconds. Connect to a Canon SELPHY CP Series printer and you can also print ID photos and movie stills.

USB 2.0 Hi-Speed
Transfer images to your PC quickly and effortlessly with the USB 2.0 Hi-Speed connection.

Key features:
Perpetual Curve design
7.1 MP CCD
3x optical zoom
DIGIC II and iSAPS
2.5" LCD with wide viewing angle
15 shooting modes
VGA movies at 30fps
PictBridge and Print/Share button
USB 2.0 Hi-Speed

Short summary description Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Beige:
This short summary of the Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 750, 7.1 MP, 1/1.8", CCD, 3x, 170 g, Beige

Long summary description Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Beige:
This is an auto-generated long summary of Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Beige based on the first three specs of the first five spec groups.

Canon Digital IXUS 750. Megapixel (approx.): 7.1 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 7.7 - 23.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Viewfinder type: Optical. PictBridge. Weight: 170 g. Product colour: Beige

Picture quality
Image sensor size *
1/1.8"
Megapixel (approx.) *
7.1 MP
Sensor type *
CCD
Supported aspect ratios
4:3
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
7.7 - 23.1 mm
Focusing
Focus *
TTL
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
115000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
A/V
PictBridge *
Yes
Camera
White balance *
Auto
Camera
Scene modes *
Beach, Children, Close-up (macro), Dusk, Fireworks, Party (indoor), Portrait, Underwater, Landscape
Camera playback
Movie, Single image, Slide show
Playback zoom (max)
2x
Design
Product colour *
Beige
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-3L
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
89.5 mm
Depth
27.4 mm
Height
57 mm
Weight
170 g
Packaging content
Bundled software
ZoomBrowser EX/ImageBrowser PhotoStitch ArcSoft PhotoStudio
Other features
Video capability
Yes
Effective sensor resolution
7100000 pixels
Interface
USB 2.0
Lens system
7/5
Built-in flash
Yes
Camera shutter speed
15 - 1/2000 s
Focal length (35mm film equivalent)
37 - 111 mm
Compatible operating systems
Windows 98SE/Me/2000/XP Mac OS X 10.2 - 10.3
Digital SLR
No
Brand Image Product code Product Stock Price from
Canon Digital IXUS 750 1/1.8" Compact camera 7.1 MP CCD 3072 x 2304 pixels Silver Canon Digital IXUS 750 1/1.8" Compact camera 7.1 MP CCD 3072 x 2304 pixels Silver
(show image)
0798B005 750 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Silver Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Silver
(show image)
0798A006 750 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Silver Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Silver
(show image)
0798B006 750 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Silver Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Silver
(show image)
0798B004 750 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Silver Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Silver
(show image)
0798B008+SD/256 750 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Beige Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Beige
(show image)
0636B008+SD/256 750 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Silver Canon Digital IXUS 750 1/1.8" 7.1 MP CCD Silver
(show image)
0798B007 750 0.00
(excl. VAT)
0 (incl. VAT)