Canon logo

Canon PIXMA MG7751 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34953
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon PIXMA MG7751 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi:

Canon PIXMA MG7751, Inkjet, Colour printing, 9600 x 2400 DPI, A4, Direct printing, White

Long summary description Canon PIXMA MG7751 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi:

Canon PIXMA MG7751. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.