Canon iR7105, 256 MB, 2.5 W, 64 - 80 g/m², 80 GB, 1 GB
Canon iR7105. Internal memory: 256 MB. Power consumption (max): 2.5 W. Supported media weight(s): 64 - 80 g/m², HDD capacity: 80 GB, Internal memory: 1 GB