Canon logo

Canon LEGRIA HF R606 + Essentials Kit Handheld camcorder 3.28 MP CMOS Full HD Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62099
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon LEGRIA HF R606 + Essentials Kit Handheld camcorder 3.28 MP CMOS Full HD Black:

Canon LEGRIA HF R606 + Essentials Kit, 3.28 MP, CMOS, 25.4 / 4.85 mm (1 / 4.85"), Full HD, 7.62 cm (3"), LCD

Long summary description Canon LEGRIA HF R606 + Essentials Kit Handheld camcorder 3.28 MP CMOS Full HD Black:

Canon LEGRIA HF R606 + Essentials Kit. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.85 mm (1 / 4.85"). Optical zoom: 32x, Digital zoom: 1140x, Focal length range: 2.8 - 89.6 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. Scene modes: Beach, Fireworks, Night, Portrait, Sunset

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.