Candy logo

Candy TRIO 9503 W combi kitchen appliance White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23606
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy TRIO 9503 W combi kitchen appliance White:

Candy TRIO 9503 W, Electric, 1600 W, A, Zone induction hob, 4 zone(s), 1800 W

Long summary description Candy TRIO 9503 W combi kitchen appliance White:

Candy TRIO 9503 W. Oven type: Electric, Grill power: 1600 W, Energy efficiency class (oven): A. Hob type: Zone induction hob, Number of cooking zones: 4 zone(s), Regular cooking zone: 1800 W. Number of place settings: 6 place settings, Noise level (dishwasher): 52 dB, Energy consumption washing per cycle: 0.75 kWh. Product color: White, Control type: Rotary. Width: 23.6" (600 mm), Depth: 23.6" (600 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.