Candy logo

Candy GOW475-80 Alisé washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17784
Info modified on:
29 Dec 2021, 17:09:03
Short summary description Candy GOW475-80 Alisé washer dryer Freestanding Front-load White:

Candy GOW475-80 Alisé, Front-load, Freestanding, White, Left, Buttons, Rotary, Stainless steel

Long summary description Candy GOW475-80 Alisé washer dryer Freestanding Front-load White:

Candy GOW475-80 Alisé. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing & drying per cycle: 103 L, Energy consumption washing per cycle: 1,33 kWh, Connected load: 2150 W. Energy efficiency class (old): B. Depth: 540 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.