Candy logo

Candy GO W 465 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42282
Info modified on:
29 Dec 2021, 17:09:03
Short summary description Candy GO W 465 washer dryer Freestanding Front-load White:

Candy GO W 465, Front-load, Freestanding, White, Left, LED, Stainless steel

Long summary description Candy GO W 465 washer dryer Freestanding Front-load White:

Candy GO W 465. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Water consumption washing & drying per cycle: 110 L, Energy consumption washing per cycle: 1.14 kWh. Energy efficiency class (old): F. Depth: 520 mm, Width: 600 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.