Candy logo

Candy EVO W 4853 D washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79599
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy EVO W 4853 D washer dryer Freestanding Front-load White:

Candy EVO W 4853 D, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Candy EVO W 4853 D washer dryer Freestanding Front-load White:

Candy EVO W 4853 D. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing & drying: 115 L, Energy consumption washing per cycle: 1,36 kWh, Energy consumption washing & drying per cycle: 5,44 kWh. Energy efficiency class (old): A. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.