Candy logo

Candy CPDA 240 G Freestanding 220 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157579
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Candy CPDA 240 G Freestanding 220 L White:

Candy CPDA 240 G, 220 L, 3 kg/24h, White

Long summary description Candy CPDA 240 G Freestanding 220 L White:

Candy CPDA 240 G. Total net capacity: 220 L. Door hinge: Right. Fridge net capacity: 181 L. Freezer net capacity: 39 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 274 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.