Candy logo

Candy CIF 130/1 Upright freezer 99 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52867
Info modified on:
22 Feb 2023, 14:59:44
Short summary description Candy CIF 130/1 Upright freezer 99 L White:

Candy CIF 130/1, 99 L, 10.5 kg/24h, 39 dB, 4*, White

Long summary description Candy CIF 130/1 Upright freezer 99 L White:

Candy CIF 130/1. Freezer net capacity: 99 L, Freezing capacity: 10.5 kg/24h, Storage time during power failure: 13.6 h, Noise level: 39 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 208 kWh. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.