Candy CFO 195/1 E, Freestanding, 43 dB, 2 kg/24h, White
Candy CFO 195/1 E. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Noise level: 43 dB, Total gross capacity: 121 L. Fridge net capacity: 104 L. Freezer position: Top-placed, Freezer net capacity: 14 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 178 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz