Candy logo

Candy CBT 66 X Built-under Stainless steel 450 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66673
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CBT 66 X Built-under Stainless steel 450 m³/h:

Candy CBT 66 X, 450 m³/h, Recirculating, Built-under, Stainless steel, Rotary, Metal

Long summary description Candy CBT 66 X Built-under Stainless steel 450 m³/h:

Candy CBT 66 X. Maximum extraction power: 450 m³/h, Type of extraction: Recirculating. Type: Built-under, Product colour: Stainless steel, Control type: Rotary. Grease filter type: Metal, Number of filters: 2 pc(s). Bulb power: 40 W, Number of bulbs: 2 bulb(s). Width: 600 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.