Candy logo

Candy CAS10 011 Battery Dry Fabric Bagless 0.7 L Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58669
Info modified on:
12 Dec 2024, 14:16:05
Short summary description Candy CAS10 011 Battery Dry Fabric Bagless 0.7 L Titanium:

Candy CAS10 011, Bagless, Titanium, 0.7 L, Dry, Fabric, Cyclonic

Long summary description Candy CAS10 011 Battery Dry Fabric Bagless 0.7 L Titanium:

Candy CAS10 011. Dust container type: Bagless, Product colour: Titanium, Dust capacity: 0.7 L. Cleaning type: Dry, Vacuum air filtering: Fabric, Dirt separating method: Cyclonic. LED indicators: Status. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 22 V. Package width: 761 mm, Package depth: 300 mm, Package height: 127 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.