Candy logo

Candy Comfort CCTUS 544WH Upright freezer Freestanding 82 L White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106019
Info modified on:
27 May 2024, 15:39:48
Short summary description Candy Comfort CCTUS 544WH Upright freezer Freestanding 82 L White:

Candy Comfort CCTUS 544WH, 82 L, 4 kg/24h, ST, 43 dB, 4*, White

Long summary description Candy Comfort CCTUS 544WH Upright freezer Freestanding 82 L White:

Candy Comfort CCTUS 544WH. Freezer net capacity: 82 L, Climate class: ST, Freezing capacity: 4 kg/24h, Storage time during power failure: 16 h, Noise level: 43 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 138 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.