Candy logo

Candy CFT610/5X/1 Built-under Stainless steel 209.7 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22911
Info modified on:
14 Jul 2025, 20:32:14
Short summary description Candy CFT610/5X/1 Built-under Stainless steel 209.7 m³/h:

Candy CFT610/5X/1, 209.7 m³/h, E, A, C, 71 dB, 65 cm

Long summary description Candy CFT610/5X/1 Built-under Stainless steel 209.7 m³/h:

Candy CFT610/5X/1. Maximum extraction power: 209.7 m³/h, Fluid dynamic efficiency class: E, Lighting efficiency class: A. Type: Built-under, Product colour: Stainless steel, Housing material: Stainless steel. Grease filter type: Carbon. Bulb power: 2 W, Bulb type: LED, Illuminance: 108 lx. Annual energy consumption: 44 kWh, Energy efficiency scale: A+++ to D, Connected load: 1000 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.