Candy logo

Candy CY-12RAIN Air conditioner indoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4188
Info modified on:
12 Apr 2024, 16:20:58
Short summary description Candy CY-12RAIN Air conditioner indoor unit White:

Candy CY-12RAIN, Air conditioner indoor unit, White, Cooling, Dehumidifying, Heating, 3200 W, 3500 W, Mono split

Long summary description Candy CY-12RAIN Air conditioner indoor unit White:

Candy CY-12RAIN. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (cooling): A++, Energy efficiency class (heating) (Warmer heating season): A+, Energy efficiency class (heating) (Average heating season): A+++. Indoor unit noise level (high speed): 59 dB, Indoor unit type: Wall-mountable, Indoor unit width: 80.5 cm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.