Candy logo

Candy CKBBF 172/1 Built-in 246 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26892
Info modified on:
27 May 2024, 16:07:48
Short summary description Candy CKBBF 172/1 Built-in 246 L F White:

Candy CKBBF 172/1, 246 L, ST, 2.5 kg/24h, F, Fresh zone compartment, White

Long summary description Candy CKBBF 172/1 Built-in 246 L F White:

Candy CKBBF 172/1. Total net capacity: 246 L. Door hinge: Right, Display type: LED. Climate class: ST, Noise level: 41 dB. Fridge net capacity: 190 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 56 L, Freezing capacity: 2.5 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 260 kWh. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.