Candy logo

Candy CKBBS 172 FT Built-in 250 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47186
Info modified on:
04 Mar 2025, 15:25:49
Short summary description Candy CKBBS 172 FT Built-in 250 L White:

Candy CKBBS 172 FT, 250 L, T, 40 dB, 3.5 kg/24h, Fresh zone compartment, White

Long summary description Candy CKBBS 172 FT Built-in 250 L White:

Candy CKBBS 172 FT. Total net capacity: 250 L. Door hinge: Right. Climate class: T, Noise level: 40 dB. Fridge net capacity: 190 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 60 L, Freezing capacity: 3.5 kg/24h. Fresh zone compartment. Annual energy consumption: 264 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.