Candy logo

Candy CHSBSO-6174XWD side-by-side refrigerator Freestanding 529 L E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85887
Info modified on:
21 Jul 2025, 09:05:21
Short summary description Candy CHSBSO-6174XWD side-by-side refrigerator Freestanding 529 L E Stainless steel:

Candy CHSBSO-6174XWD, Freestanding, American door, Stainless steel, Touch, Glass, 529 L

Long summary description Candy CHSBSO-6174XWD side-by-side refrigerator Freestanding 529 L E Stainless steel:

Candy CHSBSO-6174XWD. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 529 L, Climate class: ST, Noise emission class: C. Fridge net capacity: 344 L. Freezer net capacity: 185 L, Freezer position: Side-placed, Freezing capacity: 14 kg/24h. Energy efficiency class: E, Annual energy consumption: 312 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.