Candy logo

Candy CSC1365BE Freestanding 173 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15116
Info modified on:
27 May 2024, 13:55:19
Short summary description Candy CSC1365BE Freestanding 173 L Black:

Candy CSC1365BE, 173 L, ST, 44 dB, 3 kg/24h, Black

Long summary description Candy CSC1365BE Freestanding 173 L Black:

Candy CSC1365BE. Total net capacity: 173 L. Door hinge: Right. Climate class: ST, Noise level: 44 dB. Fridge net capacity: 111 L, Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1. Freezer net capacity: 62 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 214 kWh. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.