Candy logo

Candy Brava CDIN 2D620PB/E Fully built-in 16 place settings

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51098
Info modified on:
27 May 2024, 16:17:43
Short summary description Candy Brava CDIN 2D620PB/E Fully built-in 16 place settings:

Candy Brava CDIN 2D620PB/E, Fully built-in, Full size (60 cm), Black, Buttons, LED, 5 digits

Long summary description Candy Brava CDIN 2D620PB/E Fully built-in 16 place settings:

Candy Brava CDIN 2D620PB/E. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 16 place settings, Noise emission class: B, Noise level: 43 dB. Apps supported: Candy simply-Fi. Energy efficiency class: E, Water consumption per cycle: 10.9 L, Energy consumption per 100 cycles: 97 kWh. Width: 598 mm, Depth: 550 mm, Height: 820 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.