Candy logo

Candy Smart Pro CSOE H7A2DE-S tumble dryer Freestanding Front-load 7 kg White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43098
Info modified on:
31 Jul 2025, 16:03:00
Short summary description Candy Smart Pro CSOE H7A2DE-S tumble dryer Freestanding Front-load 7 kg White:

Candy Smart Pro CSOE H7A2DE-S, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left

Long summary description Candy Smart Pro CSOE H7A2DE-S tumble dryer Freestanding Front-load 7 kg White:

Candy Smart Pro CSOE H7A2DE-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Condensation efficiency class (old): B, Drying programs: Wool. Delay start (max): 24 h, Apps supported: hOn. Energy consumption: 1.72 kWh, Annual energy consumption: 211 kWh, Heat source: Electric. Depth: 607 mm, Width: 596 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.