Candy logo

Candy GO DV 36 tumble dryer Freestanding 6 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49467
Info modified on:
18 Jun 2025, 14:15:03
Short summary description Candy GO DV 36 tumble dryer Freestanding 6 kg White:

Candy GO DV 36, Freestanding, White, 180°, 6 kg, 9 h, 3.38 kWh

Long summary description Candy GO DV 36 tumble dryer Freestanding 6 kg White:

Candy GO DV 36. Appliance placement: Freestanding, Product colour: White, Door opening angle: 180°. Rated capacity: 6 kg. Delay start (max): 9 h. Energy consumption: 3.38 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.