Candy logo

Candy Aquamatic AQUA 104LE/2-S washing machine Front-load 4 kg 1000 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27934
Info modified on:
06 Oct 2024, 17:54:00
Short summary description Candy Aquamatic AQUA 104LE/2-S washing machine Front-load 4 kg 1000 RPM White:

Candy Aquamatic AQUA 104LE/2-S, Front-load, 4 kg, C, 78 dB, 1000 RPM, F

Long summary description Candy Aquamatic AQUA 104LE/2-S washing machine Front-load 4 kg 1000 RPM White:

Candy Aquamatic AQUA 104LE/2-S. Loading type: Front-load. Rated capacity: 4 kg, Spin-drying class: C, Noise level (spin): 78 dB, Noise level (wash): 56 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 141 kWh, Annual water consumption washing: 6400 L. Product colour: White. Width: 510 mm, Depth: 435 mm, Height: 700 mm. Energy efficiency class: F

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.