Candy logo

Candy Smart Pro COW41065TWRRE-S washer dryer Freestanding Front-load Anthracite E

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60744
Info modified on:
27 May 2024, 14:31:13
Short summary description Candy Smart Pro COW41065TWRRE-S washer dryer Freestanding Front-load Anthracite E:

Candy Smart Pro COW41065TWRRE-S, Front-load, Freestanding, Anthracite, Left, Anthracite, Anthracite

Long summary description Candy Smart Pro COW41065TWRRE-S washer dryer Freestanding Front-load Anthracite E:

Candy Smart Pro COW41065TWRRE-S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Anthracite. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy efficiency class (washing): C, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 51 L. Candy technologies (clothes care): Mix Power System. Depth: 580 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.