Candy logo

Candy Smart CST 26LE/1-S washing machine Top-load 6 kg 1200 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17319
Info modified on:
06 Oct 2024, 17:53:55
Short summary description Candy Smart CST 26LE/1-S washing machine Top-load 6 kg 1200 RPM White:

Candy Smart CST 26LE/1-S, Top-load, 6 kg, C, 78 dB, 1200 RPM, E

Long summary description Candy Smart CST 26LE/1-S washing machine Top-load 6 kg 1200 RPM White:

Candy Smart CST 26LE/1-S. Loading type: Top-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 78 dB, Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 8900 L. Product colour: White. Width: 410 mm, Depth: 600 mm, Height: 860 mm. Energy efficiency class: E

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.