Candy logo

Candy GrandÓ Vita GVOS41375TWC1-07 washing machine Front-load 7 kg 1300 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23315
Info modified on:
27 May 2024, 15:30:44
Short summary description Candy GrandÓ Vita GVOS41375TWC1-07 washing machine Front-load 7 kg 1300 RPM White:

Candy GrandÓ Vita GVOS41375TWC1-07, Front-load, 7 kg, B, 78 dB, 1300 RPM, A

Long summary description Candy GrandÓ Vita GVOS41375TWC1-07 washing machine Front-load 7 kg 1300 RPM White:

Candy GrandÓ Vita GVOS41375TWC1-07. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 58 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 224 kWh. Product colour: White. Width: 600 mm, Depth: 432 mm, Height: 850 mm. Energy efficiency class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.