Candy logo

Candy Smart CSWS 4852DE/1-11 washer dryer Freestanding Front-load White E

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72902
Info modified on:
14 Jul 2025, 18:25:31
Short summary description Candy Smart CSWS 4852DE/1-11 washer dryer Freestanding Front-load White E:

Candy Smart CSWS 4852DE/1-11, Front-load, Freestanding, White, Left, White, Black

Long summary description Candy Smart CSWS 4852DE/1-11 washer dryer Freestanding Front-load White E:

Candy Smart CSWS 4852DE/1-11. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy efficiency class (washing): D, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 44 L. Depth: 530 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.