Candy logo

Candy RapidÓ RO 1496DWMCE/1-S washing machine Front-load 9 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74226
Info modified on:
31 Jul 2025, 16:03:01
Short summary description Candy RapidÓ RO 1496DWMCE/1-S washing machine Front-load 9 kg 1400 RPM White:

Candy RapidÓ RO 1496DWMCE/1-S, Front-load, 9 kg, B, 77 dB, 1400 RPM, A

Long summary description Candy RapidÓ RO 1496DWMCE/1-S washing machine Front-load 9 kg 1400 RPM White:

Candy RapidÓ RO 1496DWMCE/1-S. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 77 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 530 mm, Height: 850 mm. Energy efficiency class: A

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.