Candy logo

Candy Bianca BWD 596PH3/1-S washer dryer Freestanding Front-load Black, Chrome, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74076
Info modified on:
27 May 2024, 13:01:59
Short summary description Candy Bianca BWD 596PH3/1-S washer dryer Freestanding Front-load Black, Chrome, White:

Candy Bianca BWD 596PH3/1-S, Front-load, Freestanding, Black, Chrome, White, Left, Touch, LED

Long summary description Candy Bianca BWD 596PH3/1-S washer dryer Freestanding Front-load Black, Chrome, White:

Candy Bianca BWD 596PH3/1-S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Black, Chrome, White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1500 RPM, Spin-drying class: A. Water consumption washing & drying per cycle: 130 L, Energy consumption washing per cycle: 1.17 kWh, Energy consumption washing & drying per cycle: 6.12 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Annual water consumption washing: 13600 L, Annual energy consumption washing & drying: 1224 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.