Candy logo

Candy EVOW 4853 D-S washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61956
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Candy EVOW 4853 D-S washer dryer Freestanding Front-load White:

Candy EVOW 4853 D-S, Front-load, Freestanding, White, 5 kg, 1400 RPM, A

Long summary description Candy EVOW 4853 D-S washer dryer Freestanding Front-load White:

Candy EVOW 4853 D-S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing & drying per cycle: 115 L, Energy consumption washing per cycle: 1.36 kWh, Energy consumption washing & drying per cycle: 5.44 kWh. Depth: 550 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): A

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.