Candy logo

Candy GO W 485 D tumble dryer Freestanding Front-load 5 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40301
Info modified on:
18 Jun 2025, 14:14:54
Short summary description Candy GO W 485 D tumble dryer Freestanding Front-load 5 kg White:

Candy GO W 485 D, Freestanding, Front-load, White, Right, 180°, 5 kg

Long summary description Candy GO W 485 D tumble dryer Freestanding Front-load 5 kg White:

Candy GO W 485 D. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 5 kg, Cycle time: 59 min. Energy consumption: 5.44 kWh. Depth: 540 mm, Width: 600 mm, Height: 850 mm. Energy efficiency class (old): A+, Rated capacity (washing): 8 kg, Water fill: Cold

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.