Candy logo

Candy AQUA 100 F washing machine Front-load 3.5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59698
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Candy AQUA 100 F washing machine Front-load 3.5 kg 1000 RPM White:

Candy AQUA 100 F, Front-load, 3.5 kg, C, 78 dB, 1000 RPM, 132 kWh

Long summary description Candy AQUA 100 F washing machine Front-load 3.5 kg 1000 RPM White:

Candy AQUA 100 F. Loading type: Front-load. Rated capacity: 3.5 kg, Spin-drying class: C, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 132 kWh, Annual water consumption washing: 8400 L. Product colour: White. Width: 510 mm, Depth: 440 mm, Height: 695 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.