CamPart Travel logo

CamPart Travel KI-0757 Outdoor kitchen Granada

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87482
Info modified on:
01 Jul 2024, 14:14:28
Short summary description CamPart Travel KI-0757 Outdoor kitchen Granada:

CamPart Travel KI-0757 Outdoor kitchen Granada, 11.9 kg, 1000 mm, 500 mm, 760 mm, 105.5 cm, 14 cm

Long summary description CamPart Travel KI-0757 Outdoor kitchen Granada:

CamPart Travel KI-0757 Outdoor kitchen Granada. Weight: 11.9 kg, Width: 1000 mm, Depth: 500 mm. Country of origin: China, Products per pallet: 14 pc(s), Master (outer) case width: 555 mm. Package width: 560 mm, Package depth: 1060 mm, Package height: 145 mm

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.