CamPart Travel logo

CamPart Travel KI-0753 Outdoor kitchen Alicante

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76483
Info modified on:
01 Jul 2024, 14:14:28
Short summary description CamPart Travel KI-0753 Outdoor kitchen Alicante:

CamPart Travel KI-0753 Outdoor kitchen Alicante, 7.2 kg, 1215 mm, 820 mm, 1140 mm, 42.5 cm, 12 cm

Long summary description CamPart Travel KI-0753 Outdoor kitchen Alicante:

CamPart Travel KI-0753 Outdoor kitchen Alicante. Weight: 7.2 kg, Width: 1215 mm, Depth: 820 mm. Country of origin: China, Products per pallet: 24 pc(s), Master (outer) case width: 260 mm. Package width: 380 mm, Package depth: 110 mm, Package height: 1215 mm

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.