C2G logo

C2G HDMI[R], USB-C, Mini DisplayPort[TM], and VGA to HDMI Adapter Converter Switch - 4K 60Hz

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28581
Info modified on:
10 Aug 2024, 11:45:49
Short summary description C2G HDMI[R], USB-C, Mini DisplayPort[TM], and VGA to HDMI Adapter Converter Switch - 4K 60Hz:

C2G HDMI[R], USB-C, Mini DisplayPort[TM], and VGA to HDMI Adapter Converter Switch - 4K 60Hz, Metal, Black, 1920 x 1080 (HD 1080), 4096 x 2160, Power, 1.5 m, 100 - 240 V

Long summary description C2G HDMI[R], USB-C, Mini DisplayPort[TM], and VGA to HDMI Adapter Converter Switch - 4K 60Hz:

C2G HDMI[R], USB-C, Mini DisplayPort[TM], and VGA to HDMI Adapter Converter Switch - 4K 60Hz. Material: Metal, Product colour: Black, Supported graphics resolutions: 1920 x 1080 (HD 1080), 4096 x 2160. AC input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, AC adapter input current: 0.5 A. Width: 156 mm, Depth: 79.5 mm, Height: 24 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.