C2G logo

C2G 35ft Plenum-Rated Panel Mount HD15 M/F UXGA Extension Cable VGA cable 10.67 m VGA (D-Sub) Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11277
Info modified on:
07 Nov 2019, 09:34:19
Long product name C2G 35ft Plenum-Rated Panel Mount HD15 M/F UXGA Extension Cable VGA cable 10.67 m VGA (D-Sub) Black:

35ft Plenum-Rated Panel Mount HD15 M/F UXGA Extension Cable

C2G 35ft Plenum-Rated Panel Mount HD15 M/F UXGA Extension Cable VGA cable 10.67 m VGA (D-Sub) Black:

Build VGA functionality into a custom system in the form of a secure and efficient fixed port. Provide access to a PC, monitor, or projector with minimal exposure or repositioning. The CMP rated cable jacket allows in-wall installation without the use of conduit. From connections at podiums and kiosks to wall plate mounting, panel-mount cables are a great way to keep your connections clean and professional. Featuring molded screw-style connectors and UXGA compatibility, these cables are available in various lengths to meet your exact specifications.

Features:
- Connectors: Metal HD15 female to HD15 male
- CMP Rated
- FEP and Teflon construction
- Ideal for monitors, video presentation devices, video splitters, and KVM switches
- Includes one pair of 4-40 screws and nuts

Short summary description C2G 35ft Plenum-Rated Panel Mount HD15 M/F UXGA Extension Cable VGA cable 10.67 m VGA (D-Sub) Black:

C2G 35ft Plenum-Rated Panel Mount HD15 M/F UXGA Extension Cable, 10.67 m, VGA (D-Sub), VGA (D-Sub), Black, Male/Female, 1.24 kg (2.74 lbs)

Long summary description C2G 35ft Plenum-Rated Panel Mount HD15 M/F UXGA Extension Cable VGA cable 10.67 m VGA (D-Sub) Black:

C2G 35ft Plenum-Rated Panel Mount HD15 M/F UXGA Extension Cable. Cable length: 10.67 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Net weight (imperial): 1.24 kg (2.74 lbs)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.