C2G logo

C2G 3ft Panel Mount HD15 M/F SXGA Monitor Extension Cable VGA cable 0.91 m VGA (D-Sub) Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59408
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points C2G 3ft Panel Mount HD15 M/F SXGA Monitor Extension Cable VGA cable 0.91 m VGA (D-Sub) Black:
  • - Panel-mount connector design
  • - Supports up to a 1280x1024 resolution
  • - Shielded to protect from interference
Long product name C2G 3ft Panel Mount HD15 M/F SXGA Monitor Extension Cable VGA cable 0.91 m VGA (D-Sub) Black:

3ft Panel Mount HD15 M/F SXGA Monitor Extension Cable

C2G 3ft Panel Mount HD15 M/F SXGA Monitor Extension Cable VGA cable 0.91 m VGA (D-Sub) Black:

Build VGA functionality into a custom system in the form of a secure and efficient fixed port. Provide access to a PC, monitor, or projector with minimal exposure or repositioning. From connections at podiums and kiosks to wall plate mounting, panel mount cables are a great way to keep your connections clean and professional. Featuring molded screw-style connectors and SXGA compatibility, these cables are available in various lengths to meet your exact specifications.

Features:
- Connectors: HD15 female to HD15 male
- Molded hood provides easy connection to a faceplate or machined port
- Constructed of premium grade shielded video cable which uses a combination of coax and twisted pair
- Accommodates cable runs up to 100ft without a booster (in most cases)
- Ideal for video presentation devices, video splitters, and KVM switches
- Includes one pair of 4-40 screws and nuts

Short summary description C2G 3ft Panel Mount HD15 M/F SXGA Monitor Extension Cable VGA cable 0.91 m VGA (D-Sub) Black:

C2G 3ft Panel Mount HD15 M/F SXGA Monitor Extension Cable, 0.91 m, VGA (D-Sub), VGA (D-Sub), Black, Male/Female, 0.15 kg (0.33 lbs)

Long summary description C2G 3ft Panel Mount HD15 M/F SXGA Monitor Extension Cable VGA cable 0.91 m VGA (D-Sub) Black:

C2G 3ft Panel Mount HD15 M/F SXGA Monitor Extension Cable. Cable length: 0.91 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Net weight (imperial): 0.15 kg (0.33 lbs)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.