C2G logo

C2G 100ft Impact Acoustics™ 16 AWG Flat Speaker Wire coaxial cable 30.5 m White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11278
Info modified on:
09 Jan 2023, 09:30:13
Warranty:
Lifetime
Long product name C2G 100ft Impact Acoustics™ 16 AWG Flat Speaker Wire coaxial cable 30.5 m White:

100ft Impact Acoustics™ 16 AWG Flat Speaker Wire

C2G 100ft Impact Acoustics™ 16 AWG Flat Speaker Wire coaxial cable 30.5 m White:

Whether you are installing your first home theater system or just adding additional speakers, Impact Acoustics Flat Speaker Wire is a sound choice. This 16 AWG flat speaker wire measures a nominal OD of .090in by 0.430in, and the extremely thin profile makes it ideal for running under carpeting or behind base boards. The 16 AWG wire is ultra flexible due to the special formula PVC and conductor construction. The conductors feature an abnormally high strand count, with each conductor made from 96 strands of 36 AWG bare copper. This high strand count allows the cable to bend easily to make installations seamless. The surface print conventionally identifies polarity. This product is a great fit when running wire to the left, right or rear channel speakers.

- Awg Size: 16
- High strand count
- Ultra-flexible speaker cable for easy installation
- Parallel conductors
- Surface print for easy identification of polarity
- Compact size; nominal dimensions of 0.090in by 0.430in

Short summary description C2G 100ft Impact Acoustics™ 16 AWG Flat Speaker Wire coaxial cable 30.5 m White:

C2G 100ft Impact Acoustics™ 16 AWG Flat Speaker Wire, 30.5 m, White

Long summary description C2G 100ft Impact Acoustics™ 16 AWG Flat Speaker Wire coaxial cable 30.5 m White:

C2G 100ft Impact Acoustics™ 16 AWG Flat Speaker Wire. Cable length: 30.5 m, Product colour: White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.