C2G logo

C2G 15ft RapidRun™ Digital Runner Cable coaxial cable 4.5 m Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6052
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Lifetime
Long product name C2G 15ft RapidRun™ Digital Runner Cable coaxial cable 4.5 m Black:

15ft RapidRun™ Digital Runner Cable - High Speed

C2G 15ft RapidRun™ Digital Runner Cable coaxial cable 4.5 m Black:

RapidRun™ Digital is designed to be the standard for in-wall digital audio/video installations. The RapidRun system allows for a customized installation to create an ideal audio/video solution. Break-Away Flying Leads and Wall Plates ensure flexible, efficient, high quality connections for all types of equipment. Visit our RapidRun Information Center to learn more about how RapidRun works.

The Digital Runner is the ideal solution for in-wall installations. Whether hanging a flat-panel TV in a home or installing a commercial digital signage system, a crisp, clean signal up to 1080p resolution can be counted on - every time.

When running a digital signal at this length with RapidRun, a Passive Break-Away will be required on each end. Break-Away terminations are available in either Flying Leads or Wall Plates and are also available in different lengths and colors to meet the requirements of the installation. Determine the proper setup for your installation by using the RapidRun configurator.

Short summary description C2G 15ft RapidRun™ Digital Runner Cable coaxial cable 4.5 m Black:

C2G 15ft RapidRun™ Digital Runner Cable, 4.5 m, Black

Long summary description C2G 15ft RapidRun™ Digital Runner Cable coaxial cable 4.5 m Black:

C2G 15ft RapidRun™ Digital Runner Cable. Cable length: 4.5 m, Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.