C2G logo

C2G RP-SMA Plug -> N-Female Adapter Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44339
Info modified on:
29 Nov 2019, 21:39:22
Warranty:
lifetime
Long product name C2G RP-SMA Plug -> N-Female Adapter Silver:

RP-SMA Plug -> N-Female Adapter

C2G RP-SMA Plug -> N-Female Adapter Silver:

Coax is a common standard in the A/V industry, but specific connector types often vary by application. Cables To Go offers a full assortment of easy-to-install coax adapters in all the common connector styles. Create a custom configuration and ensure a quick, smooth installation with high-quality coax adapters.

Short summary description C2G RP-SMA Plug -> N-Female Adapter Silver:

C2G RP-SMA Plug -> N-Female Adapter, RP-SMA, Silver

Long summary description C2G RP-SMA Plug -> N-Female Adapter Silver:

C2G RP-SMA Plug -> N-Female Adapter. Connector 1: RP-SMA. Product colour: Silver

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.