C2G logo

C2G RP-TNC Plug -> RP-TNC Plug Adapter Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7984
Info modified on:
21 Nov 2017, 03:51:50
Warranty:
lifetime
Long product name C2G RP-TNC Plug -> RP-TNC Plug Adapter Silver:

RP-TNC Plug -> RP-TNC Plug Adapter

C2G RP-TNC Plug -> RP-TNC Plug Adapter Silver:

Coax is a common standard in the A/V industry, but specific connector types often vary by application. Cables To Go offers a full assortment of easy-to-install coax adapters in all the common connector styles. Create a custom configuration and ensure a quick, smooth installation with high-quality coax adapters.

Short summary description C2G RP-TNC Plug -> RP-TNC Plug Adapter Silver:

C2G RP-TNC Plug -> RP-TNC Plug Adapter, RP-TNC, RP-TNC, Silver

Long summary description C2G RP-TNC Plug -> RP-TNC Plug Adapter Silver:

C2G RP-TNC Plug -> RP-TNC Plug Adapter. Connector 1: RP-TNC, Connector 2: RP-TNC. Product colour: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.