C2G logo

C2G RP-TNC Jack -> RP-TNC Jack Adapter Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40128
Info modified on:
17 Mar 2018, 17:02:53
Warranty:
lifetime
Long product name C2G RP-TNC Jack -> RP-TNC Jack Adapter Silver:

RP-TNC Jack -> RP-TNC Jack Adapter

C2G RP-TNC Jack -> RP-TNC Jack Adapter Silver:

Coax is a common standard in the A/V industry, but specific connector types often vary by application. Cables To Go offers a full assortment of easy-to-install coax adapters in all the common connector styles. Create a custom configuration and ensure a quick, smooth installation with high-quality coax adapters.

Short summary description C2G RP-TNC Jack -> RP-TNC Jack Adapter Silver:

C2G RP-TNC Jack -> RP-TNC Jack Adapter, RP-TNC, RP-TNC, Silver

Long summary description C2G RP-TNC Jack -> RP-TNC Jack Adapter Silver:

C2G RP-TNC Jack -> RP-TNC Jack Adapter. Connector 1: RP-TNC, Connector 2: RP-TNC. Product colour: Silver

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.