C2G logo

C2G N-Male -> RP-TNC Jack Adapter Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39939
Info modified on:
13 Dec 2018, 12:51:18
Warranty:
lifetime
Long product name C2G N-Male -> RP-TNC Jack Adapter Silver:

N-Male -> RP-TNC Jack Adapter

C2G N-Male -> RP-TNC Jack Adapter Silver:

Coax is a common standard in the A/V industry, but specific connector types often vary by application. Cables To Go offers a full assortment of easy-to-install coax adapters in all the common connector styles. Create a custom configuration and ensure a quick, smooth installation with high-quality coax adapters.

Short summary description C2G N-Male -> RP-TNC Jack Adapter Silver:

C2G N-Male -> RP-TNC Jack Adapter, RP-TNC, Silver

Long summary description C2G N-Male -> RP-TNC Jack Adapter Silver:

C2G N-Male -> RP-TNC Jack Adapter. Connector 2: RP-TNC. Product colour: Silver

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.