C2G logo

C2G 10ft RapidRun™ DB9 + Component Video Flying Lead 3 m Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7046
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Lifetime
Long product name C2G 10ft RapidRun™ DB9 + Component Video Flying Lead 3 m Black:

10ft RapidRun™ DB9 + Component Video Flying Lead

C2G 10ft RapidRun™ DB9 + Component Video Flying Lead 3 m Black:

RapidRun™ is designed to be the standard for in-wall Audio/Video installations. The RapidRun system allows for a customized installation to create an ideal Audio/Video solution. Break-Away Flying Leads and Wall Plates ensure flexible, efficient, high quality connections for all types of equipment. Visit our RapidRun Information Center to learn more about how RapidRun works.

This Flying Lead is used when a male DB9 connector and RCA connectors are needed, such as when RS-232 control is needed for Component Video devices. Whether hanging a projector in a classroom or installing a commercial digital signage system, a clean, crisp signal is ensured.

Break-Away terminations are available in both Flying Leads and Wall Plates and are also available in different lengths and colors to meet the requirements of the installation. Determine the proper setup for your installation by using the RapidRun configurator.

Short summary description C2G 10ft RapidRun™ DB9 + Component Video Flying Lead 3 m Black:

C2G 10ft RapidRun™ DB9 + Component Video Flying Lead, 3 m, Black, Male/Male, 0.467 kg (1.03 lbs)

Long summary description C2G 10ft RapidRun™ DB9 + Component Video Flying Lead 3 m Black:

C2G 10ft RapidRun™ DB9 + Component Video Flying Lead. Cable length: 3 m, Product colour: Black, Connector gender: Male/Male. Net weight (imperial): 0.467 kg (1.03 lbs)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.