C2G logo

C2G 100ft Velocity™ 3.5mm Mono M/M audio cable 30.5 m Blue

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4441
Info modified on:
19 Jul 2021, 18:00:21
Warranty:
Lifetime
Long product name C2G 100ft Velocity™ 3.5mm Mono M/M audio cable 30.5 m Blue:

100ft Velocity™ 3.5mm Mono Audio Cable M/M

C2G 100ft Velocity™ 3.5mm Mono M/M audio cable 30.5 m Blue:

Velocity™ 3.5mm Mono Cables from Impact Acoustics are specifically designed to provide quality signal transfer for mono audio and data transfer applications. The 3.5mm cable lets you connect components utilizing a 3.5mm serial data jack such as whole house automation systems or any mono audio device such as a phone system. These cables feature a 27-gauge Oxygen Free Copper conductor, a drain wire, and an Aluminum Foil Shield to reject noise, and Gold plated connectors to ensure a quality connection.

- Connectors: 3.5mm Mono Male to 3.5mm Mono Male
- Fully molded connectors provide strain relief
- Foil shielded to prevent unwanted EMI/RFI interference
- Gold-Plated connectors

Short summary description C2G 100ft Velocity™ 3.5mm Mono M/M audio cable 30.5 m Blue:

C2G 100ft Velocity™ 3.5mm Mono Audio Cable M/M, 3.5mm, Male, 3.5mm, Male, 30.5 m, Blue

Long summary description C2G 100ft Velocity™ 3.5mm Mono M/M audio cable 30.5 m Blue:

C2G 100ft Velocity™ 3.5mm Mono Audio Cable M/M. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Male, Cable length: 30.5 m, Product colour: Blue

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.