C2G logo

C2G 3.5mm Stereo M / Dual 6.3mm (1/4in) Stereo F 2x 6.3mm Stereo F Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7981
Info modified on:
18 Feb 2021, 18:05:43
Warranty:
Lifetime
Long product name C2G 3.5mm Stereo M / Dual 6.3mm (1/4in) Stereo F 2x 6.3mm Stereo F Black:

3.5mm Stereo M / Dual 6.3mm (1/4in) Stereo F

C2G 3.5mm Stereo M / Dual 6.3mm (1/4in) Stereo F 2x 6.3mm Stereo F Black:

Make the right connection with our 3.5mm Adapters. Adapts 3.5mm stereo plug to two 6.3mm (1/4in) stereo plugs. Converts single 3.5mm stereo output to two 6.3mm (1/4in) stereo outputs. Allows two 6.3mm (1/4in) stereo headphones to be plugged into the same 3.5mm stereo output such as MP3 player, CD player, computers, etc.

Short summary description C2G 3.5mm Stereo M / Dual 6.3mm (1/4in) Stereo F 2x 6.3mm Stereo F Black:

C2G 3.5mm Stereo M / Dual 6.3mm (1/4in) Stereo F, 3.5mm Stereo M, 2x 6.3mm Stereo F, Black

Long summary description C2G 3.5mm Stereo M / Dual 6.3mm (1/4in) Stereo F 2x 6.3mm Stereo F Black:

C2G 3.5mm Stereo M / Dual 6.3mm (1/4in) Stereo F. Connector 1: 3.5mm Stereo M, Connector 2: 2x 6.3mm Stereo F. Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.